SERIES 10000 - : References
This document references the following standards:
ACCA MANUAL D
ACCA MANUAL J
ASHRAE 146
ASHRAE 183
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 90.1 I-P
ASHRAE 90.2
CSA AHRI 310/380-2017/CSA-C744:17
CSA ASME A112.18.1-2018/CSA B125.1-18
ASME A112.19.14
ASME A112.19.19
ASME A112.19.3
ASSE 1016
ASSE SERIES 5000
ASTM A312/A312M REV A
ASTM A53/A53M
ASTM A778/A778M
ASTM B251/B251M
ASTM B302
ASTM B32
ASTM B42
ASTM B43
ASTM B447 REV A
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM C518
ASTM D2683
ASTM D2846/D2846M REV A
ASTM D3035
ASTM D3261
ASTM D3350
ASTM E96/E96M REV A
ASTM F1055 REV A
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F876
ASTM F877
CSA ASME A112.19.2-2018/CSA B45.1-18
CSA B137.1:20
CSA B137.6:20
CSA C448 SÉRIE-13
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CTI ATC-105
CTI ATC-105S
CTI STD-201
IAPMO IGC 207A
IAPMO IGC 250
IAPMO UMC
IAPMO UPC
IAPMO USHGC
ISO 13256-1
NFPA 211
NFPA 31
NFPA 54
NSF 44
NSF 53
NSF 61/600
NSF P151
ASME A112.18.1
ASME A112.19.2
Advertisement