49 CFR PART 571 - : References
This document references the following standards:
AATCC 30
ASTM B117
ASTM B456
ASTM C150/C150M
ASTM D1003
ASTM D1056
ASTM D1121
ASTM D1123 REV A
ASTM D1193
ASTM D1415
ASTM D4329
ASTM D445
ASTM D471 REV A
ASTM D4956
ASTM E1
ASTM E1136
ASTM E1337
ASTM E274/E274M
ASTM E308
ASTM E4
ASTM E77
ASTM E8/E8M
ASTM F1805
ASTM G151
IES LM-45
ISO 10844
ISO 7117
MIL-S-13192P
ASTM G154
FMVSS 49 CFR 571 213
This document is referenced by the following standards:
FMVSS 49 CFR 571 88 FR 38632
FMVSS 49 CFR 571 86 FR 74270
FMVSS 49 CFR 571 88 FR 43174
AFMAN 34-119
AR 385-10
FMVSS 49 CFR 571 88 FR 61674
FMVSS 49 CFR 571 88 FR 65149
CGA 341
NFPA 1
A-A-59988A
CGA C-6.4
BSI BS ISO 17253
ASTM D8134
ISO TR 24317
COE EM 385-1-1
GMW GMW3232
FMVSS 49 CFR 571 88 FR 77523
FMVSS 49 CFR 571 89 FR 830
FMVSS 49 CFR 571 88 FR 80685
MIL-DTL-45150N (1)
Advertisement