628P1-8 - : References
This document references the following standards:
ARINC 404A
ARINC 413A
ARINC 485P1-4
ARINC 600-20
ARINC 604-1
ARINC 606A
ARINC 609
ARINC 615-4
ARINC 624-1
ARINC 628P3-2
ARINC 636
ARINC 664P1-2
ARINC 664P2-3
ARINC 664P3-2
ARINC 664P4-2
ARINC 664P5
ARINC 664P7-1
ARINC 664P8-1
ARINC 722
ARINC 746-6
ARINC 763A
ARINC 800P1
ARINC 800P2-2
ARINC 800P3-1
ARINC 800P4-1
ARINC 808-2
ARINC 809-3
ARINC 810-7
ARINC 821
ARINC 822A
ARINC 832-1
ARINC 836A
ARINC 720-1
EUROCAE ED-14G
IEEE 802
IEEE 802.11
IEEE 802.3
ISO 2047
ISO 3744
ISO 6356
MIL-STD-883L
RTCA DO-160G
ARINC 763-3
ARINC 834A
IETF RFC 2250
IETF RFC 2326
IETF RFC 2435
IETF RFC 3640
ISO/IEC 11172-1
ISO/IEC 11172-2
ISO/IEC 11172-3
ISO/IEC 11172-4
ISO/IEC 13818-1
ISO/IEC 13818-10
ISO/IEC 13818-11
ISO/IEC 13818-2
ISO/IEC 13818-3
ISO/IEC 13818-4
ISO/IEC 13818-6
ISO/IEC 13818-7
ISO/IEC 13818-9
ISO/IEC 14496-1
ISO/IEC 14496-10
ISO/IEC 14496-11
ISO/IEC 14496-12
ISO/IEC 14496-13
ISO/IEC 14496-14
ISO/IEC 14496-15
ISO/IEC 14496-2
ISO/IEC 14496-3
ISO/IEC 14496-4 AMD 8
ISO/IEC 14496-5
ISO/IEC 14496-6
ISO/IEC 14496-8
SMPTE ST 421
This document is referenced by the following standards:
ARINC 791P2-2
Advertisement