C509 - : References
This document references the following standards:
ASME B16.1
ASME B16.10
ASME B18.2.1
ASME B18.3
ASME B18.3.1M
ASTM A126
ASTM A153/A153M
ASTM A27/A27M
ASTM A276/A276M
ASTM A307
ASTM A380/A380M
ASTM A395/A395M
ASTM A473
ASTM A536
ASTM A582/A582M
ASTM A743/A743M
ASTM B124/B124M
ASTM B138/B138M
ASTM B148
ASTM B154
ASTM B16/B16M
ASTM B283/B283M
ASTM B584
ASTM B62
ASTM B633
ASTM B763/B763M
ASTM B824
ASTM B98/B98M
ASTM D1149
ASTM D2000
ASTM D395
ASTM D429
ASTM D471 REV A
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C207
AWWA C550
AWWA C600
AWWA M27
MIL-P-24752
MSS SP-113
MSS SP-60
MSS SP-9
NSF 372
NSF 61/600
This document is referenced by the following standards:
SSTD-8070-0070-PIPE REV BASIC
ASME B31.1
ASME B31.12
UFGS-33 11 00
Advertisement