IEEE 29148 - : References
This document references the following standards:
ISO 9000
ISO 20282-1
IEEE 1012
IEEE 15288
IEEE 12207
ISO 9241-210
AIAA G-043A
ISO/IEC 14143-1
ISO/IEC 16085
ISO/IEC 25010
ISO/IEC 25030
ISO/IEC 25062
ISO/IEC TR 19759
ISO/IEC TR 24766
ISO/IEC TR 25060
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
This document is referenced by the following standards:
ISA TR106.00.01
IEEE 730
IEEE 15288.1
SNZ AS/NZS ISO/IEC/IEEE 15288
ISO/IEC 16680
ISO/IEC/IEEE FDIS 24748-5
IEEE 24748-2
Advertisement