PC37.68/D3.6 - : References
This document references the following standards:
IEC 60068-2-1
IEC 60068-2-2
IEC 60068-2-30
IEC 60068-2-38
IEC 60255-21-1
IEC 60255-21-2
IEC 60255-26
IEC 60529
IEC 61000-4-11
IEC 61000-4-18
IEC 61000-4-2
IEC 61000-4-3
IEC 61000-4-4
IEC 61000-4-5
IEC 61000-4-6
IEC 61936-1
IEC 62271-1
IEC 62271-111
IEC CISPR 11
IEEE C37.100.1
IEEE C37.100.5
IEEE C37.60
IEEE C37.75
IEEE C37.90
IEEE C37.90.1
IEEE C37.90.2
IEEE C37.90.3
NEMA Z535.4
IEC 60068-3-4
IEC 60255-21-3
IEEE 1143
IEEE 693
IEEE 789
MIL-HDBK-419A VOL 1
MIL-HDBK-419A VOL 2
This document is referenced by the following standards:
IEEE C37.63
Advertisement