UFGS-23 05 00.00 40 - : References
This document references the following standards:
A-A-55615
AISC 325
ASME A112.18.1
ASME A112.19.2
ASME B1.20.7
ASME B1.21M
ASME B16.1
ASME B16.11
ASME B16.22
ASME B16.25
ASME B16.26
ASME B16.3
ASME B16.39
ASME B16.4
ASME B16.5
ASME B16.9
ASME B31.3
ASME B36.10M
ASME B40.100
IEEE 515
MSS SP-125
MSS SP-58
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-85
A-A-1922A
A-A-1923A
A-A-1924A
A-A-1925A
ASTM A105/A105M
ASTM A106/A106M
ASTM A126
ASTM A183
ASTM A197/A197M
ASTM A216/A216M
ASTM A234/A234M
ASTM A276/A276M
ASTM A278/A278M
ASTM A307
ASTM A312/A312M
ASTM A480/A480M REV B
ASTM A53/A53M
ASTM A563
ASTM A563M
ASTM A6/A6M REV A
ASTM A74
ASTM B32
ASTM B370
ASTM B62
ASTM B749
ASTM B88
ASTM B88M
ASTM C109/C109M REV A
ASTM C404
ASTM C476
ASTM C553
ASTM C564
ASTM C67
ASTM C920 REV A
ASTM D2000
ASTM D2308
ASTM E1
ASTM E814 REV A
ASTM F104
MIL-C-18480B
MIL-DTL-17813H
MSS SP-72A
This document is referenced in other ways by the following standards:
UFGS-23 05 15
Advertisement