B16.38 - : References
This document references the following standards:
49 CFR PART 192
AGA Z223.1
ASME B1.20.1
ASME B16.1
ASME B16.10
ASME B16.34
ASME B16.42
ASME B16.5
ASME B31.8
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM D4894
ASTM D573
ASTM E29
ISA 75.02.01
ISO 9001
MSS SP-67
MSS SP-70
MSS SP-72A
MSS SP-78
MSS SP-80
NFPA 54
This document is referenced by the following standards:
ASME B31.12
Advertisement