ANSI/CSA FC 3 - : References
This document references the following standards:
ASME B1.20.1
ASME B31.3
ASME B31.9
ASME B40.100
AWWA B100
AWWA C510
IEC 60079-0
IEC 60664-1
nfpa 497
nfpa 54
nfpa 70
49 CFR PART 178
ASME B94.11M
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM B858
ASTM D1418
ASTM D1600
ASTM D2000
ASTM D4000
ASTM D648
ASTM E779
CSA C2.2-06
CSA B51-19
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
ASTM A653/A653M
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASTM D883 REV B
ASME B36.10
ASTM D1566 REV A
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
Advertisement