ISO/IEC 20000-1 FRENCH - : References
This document references the following standards:
ISO 19011
ISO 9004
ISO 9000
ISO 31000
ISO 10007
ISO 10002
ISO 19011
ISO 9001
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 24765
ISO/IEC TR 20000-5
ISO/IEC 19770-1
ISO/IEC 20000-2
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27005
This document is referenced by the following standards:
SNV SN EN ISO 19011
ABS 189
DIN ISO/IEC 17788
ISO/IEC 30134-2
IEEE ISO/IEC/IEEE 15289
IEEE 12207
CSA CAN/CSA-ISO/IEC 27003-10
DIN EN ISO 19011
ISO/IEC 27031
AAMI TIR45
ISO FDIS 9241-220.2
Advertisement