ANSI/NEMA MW 1000 - : References
This document references the following standards:
ASTM B32
ASTM D1676
ASTM D2307 REV A
ASTM E29
ASTM D5423
IEEE 1
IEC 60317-0-2
ASTM D3353
IEC 60317-0-1
ASTM B3
ASTM D149
ASTM D1932
NEMA MW 750
NEMA MW 785
ASTM B193
ASTM B48
ASTM D1711
ASTM E8/E8M REV A
IEEE 4
This document is referenced by the following standards:
ASHRAE REFRIGERATION SI CH 6
ASHRAE REFRIGERATION IP CH 6
NEMA RE 2
IEEE C57.154
ASTM D3955
FORD ESF-M2L20-A
Advertisement