IEC 62153-4-14 - : References
This document references the following standards:
IEC 61196-1
IEC 62153-4-5
IEC TR 62153-4-0
ITU-T G.117
ITU-T O.9
This document is referenced by the following standards:
IEC 61196-5
IEEE 802.3
TIA-568-C.2
IEC 61000-4-23
ISO/IEC/IEEE 8802-3
CSA CAN/CSA-ISO/IEC/IEEE 8802-3:18
IEC 61935-1
ISO/IEC TR 11801-9906
BSI PD ISO/IEC TR 11801-9906
NEN NPR-ISO/IEC TR 11801-9906
CSA ISO/IEC TR 11801-9906:20
IEEE ISO/IEC/IEEE 8802-3
IEC 61196-6
NEN-IEC 61196-6
TIA-568.5
IEC 61726
NEN-EN-IEC 61726
CENELEC EN IEC 61726
CEI EN IEC 61726
BSI 23/30475690 DC
ISO DIS 8092-6
Advertisement