SN ISO/IEC 20000-2 - : References
This document references the following standards:
ISO 10007
ISO 19011
ISO 31000
ISO 9000
ISO 9004
ISO 10002
ISO 9001
ISO/IEC 14598-6
ISO/IEC 15504-4
ISO/IEC 15504-5
ISO/IEC 19770-1
ISO/IEC 20000-1
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 27005
ISO/IEC 38500
ISO/IEC 90003
ISO/IEC TR 20000-5
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15939
This document is referenced by the following standards:
DIN EN ISO 22313
Advertisement