IEEE 1377 - : References
This document references the following standards:
ECMA 94
IEC 62053-23
IEC TR 61000-2-1
IEEE 1159.3
IEEE 754
IEEE C57.123
IEEE 519
ISO/IEC 10118-1
ISO/IEC 10118-2
ISO/IEC 10646
ISO/IEC 646
ISO/IEC 7498-1
ISO/IEC 8859-1
ANSI C12.10
This document is referenced by the following standards:
ETSI TR 102 935
IEC 62056-6-2
IEC 62363
IEC 62420
DIN EN 62056-6-2
NEMA C12.19
BSI BS EN 62056-6-2
CEI EN 62056-6-2
CENELEC EN IEC 62056-6-2
ETSI TS 104 001
BSI 17/30357092 DC
IEEE P1704/D26
CEI EN IEC 62056-8-8
IEEE PC57.167/D2.55
IEEE WHITE PAPER: THE FUNCTIONAL SAFETY TERMINOLOGY LANDSCAPE
IEEE 2672
Advertisement