ASME B16.38 - : References
This document references the following standards:
ASME B16.25
ASME B1.20.1
ASME B16.1
ASME B16.10
ASME B16.11
ASME B16.25
ASME B16.42
ASME B16.5
ASTM D395
ASTM D4894
ASTM D573
ASTM E29
MSS SP-25
MSS SP-67
MSS SP-70
MSS SP-72A
MSS SP-78
MSS SP-80
ASME B16.34
ASTM D412
ASTM D471 REV A
ISO 9001
ASTM B16/B16M
This document is referenced by the following standards:
ASME B31.8
ASME B31.3
AGA Z380.1
ASME B31.12
NAV NFGS-15195 REV C
UFGS-33 11 23
ASME B31.8 INTERPRETATIONS
MSS SP-131
KSC-DE-512-SM REV M
NORSOK D-007
CSA B149.1-20
CSA/AM CSA/ANSI 13.1:22
CSA/AM CSA/ANSI LC 4:22/CSA 6.32:22
Advertisement