CSA C22.1I CE CODE - : References
This document references the following standards:
ANSI B77.1
API RP 500
API RP 505
ASME B1.20.1
ASTM D2487
IEC 60079-10-1
IEC 60079-10-2
IEC 60079-13
IEC 60079-14
IEC 60079-17
IEC 60079-19
IEC 60079-25
IEC 60079-30-2
IEEE 1202
IEEE 446
IEEE 484
IEEE 487
IEEE 835
IEEE 837
IEEE 902
IEEE C62.41.1
IEEE C62.41.2
ISA RP12.06.01
NEMA VE 1
NEMA WD 6
NEMA Z535.4
NFPA 20
NFPA 40
NFPA 496
NFPA 497
NFPA 505
NFPA 655
NFPA 70B
NFPA 72
NFPA 91
NFPA 96
IEC 60079-26
IEC 60364-1
IEEE 1584
IEEE 80
ISO 965-1
ISO 965-3
NFPA 51A
NFPA 70
NFPA 820
IEEE 1020
Advertisement