ISO 28927-12 - : References
This document references the following standards:
ISO 5349-2
CEN EN 12096
DIN 8033-1
DIN 8033-2
IEC 60745-1
IEC 60745-2-16
IEC 60745-2-17
ISO 12100
ISO 15637-1
ISO 17066
ISO 2421
ISO 2787
ISO 5391
ISO 630-1
ISO 7755-1
ISO 7755-2
IEC 60745-2-1
IEC 60745-2-11
IEC 60745-2-12
IEC 60745-2-13
IEC 60745-2-14
IEC 60745-2-15
IEC 60745-2-2
IEC 60745-2-3
IEC 60745-2-4
IEC 60745-2-5
IEC 60745-2-6
IEC 60745-2-7
IEC 60745-2-8
IEC 60745-2-9
ISO 5349-1
ISO 5349-2
ISO 630-2
ISO 630-3
ISO 630-4
ISO 20643
This document is referenced by the following standards:
CEI EN 60335-2-79
CEN EN ISO 5349-2
DIN EN ISO 5349-2
CEN/TR 16391
SNZ AS/NZS 60335.2.79
IEC 60335-2-79
IEC 60335-2-79 (REDLINE + STANDARD)
ISO TS 22704
Advertisement