API SPEC 5L - : References
This document references the following standards:
ASME B36.10M
API RP 5L3
API RP 5A3
API RP 5L1
API RP 5L3
API RP 5LW
API SPEC 5B
API SPEC Q1
API TR 5C3
ASME B36.10M
ASME/BPVC SEC IX
ASNT SNT-TC-1A
ASTM A435/A435M
ASTM A578/A578M
ASTM A956
ASTM E110
ASTM E114
ASTM E164
ASTM E165/E165M
ASTM E18
ASTM E1806
ASTM E1815
ASTM E2033
ASTM E213
ASTM E2698
ASTM E273
ASTM E29
ASTM E309
ASTM E384
ASTM E570
ASTM E587
ASTM E709
ASTM E747
ASTM E94
ASTM G39
BSI BS 7448-1
CEN EN 10027-2
CEN EN 10168
CEN EN 10204
CEN EN 287-1
CEN EN 473
ISO 10893-10
ISO 10893-11
ISO 10893-12
ISO 10893-2
ISO 10893-3
ISO 10893-4
ISO 10893-5
ISO 10893-6
ISO 10893-7
ISO 10893-8
ISO 10893-9
ISO 11484
ISO 11699-1
ISO 11960
ISO 13678
ISO 14284
ISO 148-1
ISO 15156-1
ISO 15156-2
ISO 2566-1
ISO 4200
ISO 4885
ISO 6892-1
ISO 7438
ISO 7539-2
ISO 8491
ISO 8492
ISO 8501-1
ISO 9712
ISO TR 10400
ISO TR 9769
ISO TS 29001
NACE MR0175/ISO 15156-1
NACE TM0284
API SPEC 5CT
DNVGL DNV-OS-F101
ISO 10474
ASTM A1038
ASTM A370
ASTM A751 REV A
ASTM A941
ISO 19232-1
NACE SP0177
ISO 11961
ISO 12135
ISO 15614-1
ISO 404
ISO 5173
ISO 6929
ISO 80000-1
ISO 9001
ISO 9606-1
This document is referenced by the following standards:
ISO 27509
ASME B31.3
ASME B31.1
API SPEC 6A
API STD 620
API STD 650
ASME COMPANION GUIDE V2
API STD 616
ASME COMPANION GUIDE V1
API RP 14E
CEN EN ISO 27509
CEN EN ISO 3183
CSA Z741-12
API RP 17P
SNV SN EN ISO 3183
AWWA D103
NRC NFC
SNV SN EN ISO 27509
JSA JIS G 3477-1
JSA JIS G 3477-2
JSA JIS G 3477-3
ASME B31.5
CSA B242-05
BSI BS 1894
API BULL 939-E
BSI BS EN ISO 27509
API STD 2RD
API STD 1104
SNZ AS/NZS 5601.1
CEN EN ISO 19902
SNZ NZS 4541
API STD 2610
API RP 1102
API RP 16Q
API STD 611
API SPEC 16F
API RP 5C6
API STD 682
API STD 674
ASME B31.8
AGA Z380.1
API SPEC 12B
AASHTO LRFDCONS
API RP 2A-WSD
ASME B31.12
API SPEC 5LD
API SPEC 16C
ASME B31.4
ASME B31.4 INTERPRETATIONS
CGA G-5.6
CSA Z245.15-13
CSA Z662-15
CSA/AM ANSI Z21.18-2007/CSA 6.3-2007
DIN CEN ISO/TR 13624-2
DIN CEN ISO/TR 13624-2
DIN EN ISO 19902
DIN EN ISO 27509
DIN EN ISO 27509
ISO 17945
Advertisement