ASME A112.14.1 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.1
ASTM A307
ASTM A48/A48M
ASTM A74
ASTM B16/B16M
ASTM C1440
ASTM D1784
ASTM D2661
ASTM D2665
ASTM D3965
ASTM A351/A351M
ASTM B584
ASTM C564 REV A
ASTM A888 REV A
This document is referenced by the following standards:
NFPA 501
FM 2510
IAPMO UPC
FLBC FLPC
FLBC FLRC
NAV NFGS-DB-D2000
UFGS-15400A
UFGS 22 00 70
UFGS-22 00 00
COE CEGS 15405
COE CEGS 15400
COE CEAGS 15400A
ICC I-CODE IRC COMM VOL II
24 CFR PART 3280
ASME A112.19.4M
IAPMO USPSHTC
IAPMO CPC
CABC CARC
ICC I-CODE IPC COMM
ICC I-CODE IRC
ICC I-CODE OPC
IAPMO LAPC
ASME A112.19.10
CSA B65-12
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE SCPC
ICC I-CODE SCRC
ICC I-CODE NCRC
ICC I-CODE VRC
ASME A112.6.3
ICC I-CODE IRCPCSBC
ASME A112.19.3
IAPMO CLAPC
NSF 14
IAPMO IGC 122
ICC I-CODE MNRC
IAPMO IGC 305
ICC I-CODE KRC
IAPMO NSPC
NYBC NYPC
NYBC NYRC
CSA ASME A112.6.3-2022/CSA B79.3:22
ICC I-CODE NJRC
UFC 4-510-01
ICC I-CODE IPC
Advertisement