ISO 16425 - : References
This document references the following standards:
IEC 61162-450
IEEE 1394
IEEE 802.3.1
ISO 17894
ISO/IEC 7498-1
TIA-569-E
This document is referenced by the following standards:
IEC 61162-460
IEC 61162-460 (REDLINE + STANDARD)
BSI BS ISO 19847
DIN EN IEC 61162-460
DIN EN IEC 61162-460
CENELEC EN IEC 61162-460
BSI BS ISO 21792
BSI BS EN IEC 61162-460 - TC
DNVGL-CG-0564
ISO DIS 24060
BSI 21/30394876 DC
BSI BS EN IEC 61162-460 + A1
CEI EN IEC 61162-460
DNVGL DNV-RU-SHIPS PART 6 CHAPTER 11
ISO 19847
ISO 21792
ISO DIS 23807
NEN-ISO 23807
ISO DIS 4891
BSI BS ISO 23807
BSI 23/30473794 DC
BSI 23/30473796 DC
Advertisement