MIL-STD-31000 - : References
This document references the following standards:
AIA/NAS NAS3500
ASME Y14.1
ASME Y14.100
ASME Y14.24
ASME Y14.34
ASME Y14.41
ASME Y14.5
DODD 4100.39-M GLOSSARY
DODD 5010.12-M
ISO 10303-232
ISO 10303-59
ISO 32000-1
ISO 10303-209
ASME Y14.1M
ASME Y14.35
DODD 5220.22-M CE-02
DODD 5230.25(D)
DOD-STD-2101
MIL-STD-961E CHANGE 3
MIL-STD-963C
MIL-STD-967 W/CHANGE 2
FED-STD-376B
MIL-STD-2073-1E W/CHANGE 1
This document is referenced by the following standards:
MIL-HDBK-502A
NAVSEA 9040.3A
DA PAM 700-28
MIL-DTL-25531F
MIL-DTL-27166F
DSCC-DWG-85078 REV E
MIL-DTL-2212K
DESC-DWG-84087 REV K
DESC-DWG-85009 REV F
MODUK DEF STAN 00-970: PART 0
IEEE 15288.2
MODUK DEF STAN 00-970: PART 5
MODUK DEF STAN 00-970: PT 7: SEC 1
MODUK DEF STAN 00-970: PART 11
MODUK DEF STAN 00-970: PART 13
AIA/NAS NASM5591
MIL-DTL-83425A (1)
MODUK DEF STAN 00-970: PART 9
MIL-HDBK-115C
MIL-DTL-27723F
MIL-STD-3001-1A CHANGE 1
MIL-DTL-901E
MIL-PRF-19004B (1)
MIL-DTL-27193D REINST NOTICE 1
MIL-DTL-5794C (2)
DI-SESS-81011F
ISO/IEC/IEEE FDIS 24748-8
Advertisement