MIL-HDBK-502 - : References
This document references the following standards:
DODD 4140.1-R 05/23/03
AIAA S-102.2.18
AIAA S-102.2.4
CEPT T/SF 33
DODD 4120.24-M
DODD 4140.1-R 05/23/03
DODD 4140.26-M VOL 6
DODD 4151.19
DODD 4151.20
DODD 4151.22
DODD 4160.21-M 08/18/97
DODD 4160.28
DODD 5010.12-M
IEC 61025
DODD 5000.02 CE-02
DODD 5230.24 CE-01
MIL-HDBK-245D
SD-15
MIL-HDBK-470A VOL 2
MIL-STD-3018 CHANGE 2
MIL-STD-3034A
MIL-STD-31000A
MIL-STD-881C
SD-19
SD-22
This document is referenced by the following standards:
DA PAM 700-28
DA PAM 385-16
MIL-DTL-24784C
NASA MPD 8720.1 REV C
DA PAM 70-3
AR 750-59
AR 40-60
DA PAM 700-127
AR 700-127
MIL-HDBK-1390
AR 700-101
NASA NPD 7500.1 REV D
NAVAIR 4790.22A
NAVFAC 4081.1A
NAVFAC 4120.12
OPNAV 5310.23A
DODD 4140.01-M VOL 2
AFI 63-101/20-101
NATO ALP-10 SRD.1
MODUK DEF STAN 00-600: PART 01
AFI 23-101
AR 700-18
DODD 5000.91
DI-MGMT-82363
Advertisement