ASME AG-1 - : References
This document references the following standards:
ASME N511
ACGIH 2090
ACI 349
AHRI 410
AHRI 450
AHRI 480
AISC 303
AISC 325
AISC 326
AISC N690
AMCA 201
AMCA 210
AMCA 300
AMCA 500-D
AMCA 500-L
AMCA 99
ANS 3.1
APA PS 1
ASHRAE 33
ASHRAE 52.2
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASME B16.5
ASME B18.21.1
ASME B18.21.2M
ASME B18.22M
ASME B31.1
ASME B31.5
ASME B31E
ASME B46.1
ASME N511
ASME NQA-1
ASME/BPVC SEC II-A-1
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASNT SNT-TC-1A
ASQ Z1.4
ASTM A262
ASTM A380/A380M
ASTM A732/A732M
ASTM C294
ASTM C295/C295M
ASTM C702/C702M
ASTM D2000
ASTM D2240
ASTM D2652
ASTM D2854
ASTM D2862
ASTM D3359
ASTM D3466
ASTM D3467
ASTM D3802
ASTM D3803
ASTM D3843
ASTM D4069
ASTM D4227
ASTM D4228
ASTM D5144
ASTM D635
ASTM D737
ASTM D75/D75M
ASTM E11
ASTM E165/E165M
ASTM E741
ASTM F1267
IEEE 1012
IEEE 1050
IEEE 112
IEEE 323
IEEE 334
IEEE 336
IEEE 344
IEEE 379
IEEE 382
IEEE 383
IEEE 384
IEEE 420
IEEE 43
IEEE 603
IEEE 690
IEEE 7-4.3.2
ISA 7.0.01
ISA RP60.3
ISA RP60.4
ISA RP60.6
ISA RP60.8
ISA RP60.9
ISA TR20.00.01
NACE NO. 3
NEMA ICS 1
NEMA ICS 6
NEMA MG 1
NFPA 90A
SSPC PA 1
SSPC SP 10
SSPC SP 6
SSPC VIS 1
TAPPI T 402 SP
TAPPI T 411 OM
ACI 117
AHRI 430 I-P
AMCA 301
FED-STD-141D
ASTM A370
ASTM C136/C136M
ASTM D4537
ASTM E84
IEST RP-CC007.3
IEEE C37.20.1
MIL-STD-282B CONT. DIST.
NFPA 70
SMACNA HVAC SYS TEST ADJ & BAL
AISC 348
ASHRAE 15
ASME/BPVC SEC III APPENDICES
ASTM A781/A781M
MIL-STD-810H CHANGE 1
TAPPI T 494 OM
This document is referenced by the following standards:
ANS 58.16
UFGS-23 40 00.00 10
COE ETL 1110-3-490
UFGS-23 41 13
COE ETL 1110-3-498
ASHRAE HVAC APPLICATIONS IP CH 26
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
IEST RP-CC008.2
ASTM C852/C852M
IEST RP-CC001.7
Advertisement