IEEE 20000-1 - : References
This document references the following standards:
ISO/IEC/IEEE 15288
ISO 10007
ISO 19011
ISO 31000
ISO 9000
ISO 9001
ISO 9004
ISO 10002
ISO/IEC 19770-1
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 15288
ISO/IEC 20000-2
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27005
ISO/IEC TR 20000-5
This document is referenced by the following standards:
ISO/IEC/IEEE 15289
IEEE 26531
SNZ AS/NZS ISO/IEC/IEEE 15288
CSA CAN/CSA-ISO/IEC/IEEE 15288:16
IEEE ISO/IEC/IEEE 15289
ISO/IEC/IEEE 26531
IEEE 12207
BSI BS ISO/IEC/IEEE 15289
ISO/IEC/IEEE DIS 12207
CSA CAN/CSA-ISO/IEC/IEEE 12207:18
IEEE 41062
Advertisement