ANSI/NEMA MW 1000 - : References
This document references the following standards:
ASTM B193
ASTM B3
ASTM B32
ASTM B48
ASTM D149
ASTM D1676
ASTM D1932
ASTM D2307 REV A
ASTM D3353
ASTM D5423
ASTM E29
IEC 60317-0-1
IEC 60317-0-2
IEEE 1
IEEE 4
NEMA MW 750
NEMA MW 785
ASTM D1711
ASTM E8/E8M REV A
This document is referenced by the following standards:
MIL-HDBK-2036
MIL-DTL-28778A
MSFC-SPEC-1629
MSFC-STD-3012 REV A
MIL-DTL-2212K
MIL-PRF-28861E
Advertisement