MIL-DTL-32460 - : References
This document references the following standards:
ASTM A564/A564M
ASTM B117
ASTM B164
ASTM B166
ASTM B210
ASTM B241/B241M
ASTM B487
ASTM B499
ASTM B564
ASTM B568
ASTM B633
ASTM B695
ASTM B748
ASTM E18
ASTM E384
ASTM E60
ASTM F1136/F1136M
ISO 19879
NCSL Z540.3
ASTM A276/A276M
ASTM B221
MIL-DTL-81706B (1)
MIL-PRF-5606H (3)
MIL-PRF-7808L
ASTM B567
ISO/IEC 17025
MIL-A-8625F
MIL-C-15726F
MIL-DTL-16232G
MIL-DTL-25988C
MIL-PRF-83282D
MIL-PRF-87257B
MIL-STD-130N W/CHANGE 1
MIL-STD-889C
QQ-N-281D INT AMD 1
This document is referenced by the following standards:
MIL-DTL-32460/1
Advertisement