ISO/IEC 21000-21 - : References
This document references the following standards:
IETF RFC 1738
IETF RFC 2141
ISO 15706-2
ISO 3166-3
ISO 15706-1
ISO 3166-1
ISO 3166-2
ISO/IEC 15938-5
ISO/IEC 21000-19
ISO/IEC 21000-3
ISO/IEC 21000-5
This document is referenced by the following standards:
LUL S1147
CSA CAN/CSA-ISO/IEC 21000-8-09
ISO/IEC 23006-1
ISO/IEC 21000-20
CSA CAN/CSA-ISO/IEC 21000-5:07
Advertisement