API SPEC 16A - : References
This document references the following standards:
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A320/A320M REV A
ASTM A453/A453M
ASTM D1414
ASTM D1415
ASTM D2240
ASTM D395
ASTM D471 REV A
ASTM E10
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E569/E569M
ASTM E709
ASTM E747
ASTM E92
ASTM E94
ASTM SI10
IEEE SI 10
ISO 10423
ISO 11961
ISO 6507-1
ASTM A193/A193M
ASTM A370
ASTM D1418
ASTM D412
ISO 2859-1
ISO 6506-1
ISO 6508-1
ASME/BPVC SEC V ERRATA
This document is referenced by the following standards:
API STD 2RD
API RP 59
API RP 68
API STD 6X
API RP 92U
API RP 16Q
API RP 49
API RP 54
API SPEC 16RCD
API SPEC 16F
API STD 17O
API RP 17W
DIN EN ISO 13354
DIN EN ISO 13354
API TR 17TR12
API SPEC 16C
SNZ NZS 2403
ISO 13628-11
ISO 13628-11
ISO 13628-4
API RP 53 RUSSIAN
API RP 17B
API RP 49 RUSSIAN
API RP 16ST
API SPEC 7K
NORSOK D-002
NORSOK D-010
ISO 14224
API RP 17G
API STD 53
API BULL D16
API RP 5C7
DNVGL-OS-E101
DNVGL-RP-0034
ISO FDIS 18647
ISO 13354
Advertisement