ASME B16.22 - : References
This document references the following standards:
MSS SP-25
ASME B31.9
ASTM B280
ASME B31.1
ASTM B828
ASME B1.20.1
ASME B16.18
ASME B31.1
ASME B31.9
ASME/BPVC SEC II-A-1
ASTM B280
ASTM B32
ASTM B819
ASTM B828
ASTM B88M
ASTM E29
ISO 9000
ISO 9001
ISO 9004
MSS SP-25
This document is referenced by the following standards:
FLBC FLMC
FLBC FLPC
FLBC FLRC
FLBC FLBC
MIL-R-16743F
MS17982 REV D (1)
A-A-59445A
A-A-59450A
A-A-59447A
A-A-59446A
A-A-59451A
A-A-59444A
A-A-59617
A-A-59443A
NRC NPC
UFGS-23 05 15
UFGS-40 18 00.00 40
ASME A112.18.6
24 CFR PART 3280
ASTM F2080
NFPA 750
NFPA 86
NFPA 99
ASTM F2434
ASTM B88
AGA Z380.1
AHRI 715 I-P
AHRI 716 SI
NFPA 99H
MIL-DTL-20064F
ASME B31.12
ASSE 1037
NFPA 24H
NFPA MGHB
ASSE 1044
ICC I-CODE IPC COMM
UFGS-48 14 13.00 20
ASTM F1139
ASTM F1155
NFPA 14
ASSE 1061
NFPA 13D
ASTM F1974
ASTM B640 REV A
NFPA 24
MS17241 REV C
NFPA 13
NAV NFGS-15901 REV G
NAV NFGS-15217 REV C
NAV NFGS-02713 REV L
NAV NFGS-15501 REV D
NAV NFGS-15511-A REV D
NAV NFGS-SF-02510 REV C
NAV NFGS-02661 REV L
NAV NFGS-15211 REV D
NAV NFGS-DB-D2000
NAV NFGS-L-15702 REV B
NAV NFGS-Y-15651 REV D
UFGS-15400A
UFGS-32 84 23
NAV NFGS-L-15700 REV G
UFGS-21 13 13.00 10
UFGS-33 61 00
NAV NFGS-02557 REV D
NAV NFGS-15182 REV E
NAV NFGS-11400 REV N
NAV NFGS-15192 REV C
NAV NFGS-15400 REV Z
NAV NFGS-15730 REV E
NAV NFGS-Y-15411 REV D
UFGS-11 71 00
UFGS-23 23 00
UFGS-40 05 13
NAV NFGS-11613 REV L
NAV NFGS-15181 REV F
UFGS-22 33 30.00 10
NAV NFGS-15185 REV C
NAV NFGS-L-15400 REV H
UFGS-21 30 00
UFGS-23 57 10.00 10
NAV NFGS-02510-A REV E
NAV NFGS-Y-15400 REV D
NAV NFGS-02811 REV M
UFGS-23 52 00
NAV NFGS-15183 REV D
NAV NFGS-15501-A
NAV NFGS-15502 REV E
NAV NFGS-13610 REV N
UFGS 22 00 70
UFGS-22 60 70
UFGS-33 52 10
UFGS-32 84 24
UFGS-23 52 33.01 20
UFGS-22 00 00
UFGS-23 09 23.13 20
FED H-08-1 SEC 15319
UFGS-23 52 33.02 20
COE CEGS 13930
FED H-08-1 SEC 15491
COE 15.6
COE 15.7
COE 2.15
UFGS-22 00 00.00 40
UFGS-23 09 33.00 40
UFGS-40 18 00
COE 15.1A
FED H-08-1 SEC 15651
FED H-08-1 SEC 15705
NAV GSH 2.15
UFGS-33 11 00
COE CEGS 15569
UFGS-23 22 26.00 20
FED H-08-1 SEC 15488
NAV GSH 15.7
COE CEAGS 15653C
COE 15.4
FED H-08-1 SEC 15902
COE CEGS 02811
NAV GSH 15.4
COE CEGS 15405
COE CEGS 15895
UFGS-23 52 33.03 20
COE CEGS 15200
UFGS-23 64 26
FED H-08-1 SEC 15400
UFGS-23 81 43.00 40
UFGS-23 23 16.00 40
FED H-08-1 SEC 15706
UFGS-22 15 14
UFGS-23 21 13.00 20
COE CEGS 15650
UFGS-23 09 54.00 20
COE CEGS 11377
UFGS-23 09 53.00 20
UFGS-L-15700N
COE CEAGS 15556B
NAV GSH 15.1A
UFGS-23 81 00.00 20
NAV DM-3.5
FED H-08-1 SEC 15481
FED H-08-1 SEC 15489
COE CEAGS 15400F
UFGS-23 05 00.00 40
COE CEAGS 15653D
COE CEGS 15400
UFGS-11 05 40
COE CEAGS 15895B
UFGS-23 81 23.00 20
COE CEGS 15653
UFGS-33 61 14
FAA-C-2609 REV A
UFGS-22 15 09
FAA-C-2585
COE CEGS 13600
FAA-C-2584
FAA-E-2305
FED H-08-1 SEC 15339
UFGS-43 15 00.00 20
COE CEGS 15556
COE CEAGS 15400E
NFPA 20H
NFPA 13R
NFPA 15
ASME B31.5
FED BLM 01010
ASME B16.29
ASME A112.18.1
ASME B31E
ASME B31.3
FED BLM 01009
NFPA 501
NFPA 99C
CSA B481 SERIES-12
ASME B31J
ASSE 1070
UFGS-23 09 13
IAPMO IGC 115A
NFPA 13DRH
ASME A112.1070
ICC I-CODE IRC COMM VOL II
NFPA 13H
UFGS-33 61 13.13
46 CFR PART 56
ASME B31.8 INTERPRETATIONS
ASME B31.8
ASME B31.5 INTERPRETATIONS
ASME B31.4 INTERPRETATIONS
IAPMO UPC
AHRI 710 I-P
MSS SP-104
ICC I-CODE IPC
NSF 359
IAPMO USPSHTC
IAPMO UMC
ASTM B1003
ASME BPE
IAPMO CMC
IAPMO CPC
IAPMO LAMC
CABC CAFC
CABC CARC
CABC VOL 2
CSA B137 SERIES-17
CSA CAN/CSA-C448 SERIES-13
SSTD-8070-0074-PIPE REV A
UFC 4-214-02
ICC I-CODE IBC
ICC I-CODE IFC
ICC I-CODE IMC
ICC I-CODE IRC
ICC I-CODE OFC
IAPMO LAPC
ASHRAE FUNDAMENTALS SI CH 22
ASHRAE FUNDAMENTALS IP CH 22
ASME A112.4.14
ICC I-CODE ORFC
ASME B16.25
ASME/BPVC SEC III NCA
A-A-59442A
ASME A112.1037
CSA ASME A112.18.1-2018/CSA B125.1-18
CSA B137.10:20
SSTD-8070-0075-PIPE REV B
IAPMO CLAMC
IAPMO CLAPC
IAPMO USHGC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
MIL-STD-777F CHANGE 2
CSA ASME A112.18.6-2017/CSA B125.6:17
CSA B214-21
CSA B45.13-19/IAPMO Z1700-2019
CSA B483.1:21
CSA B55.2:20
CSA/AM ASSE 1037-2020/ASME A112.1037-2020/CSA B125.37:20
CSA/AM ASSE 1070-2020/ASME A112.1070-2020/CSA B125.70:20
MS17243 REV E
ASTM F1807
CSA ASME A112.4.14-2022/CSA B125.14:22
CSA B125.3:22
CSA Z7396.1:22
CSA/AM CSA/ANSI LC 4:22/CSA 6.32:22
ASTM F1960 REV B
Advertisement