FMAPPROVAL 1630 - : References
This document references the following standards:
ASME B1.20.1
ASME B36.10M
ASTM A135/A135M
ASTM D543
ASTM D638
ASTM F442/F442M
ASTM SI10
AWWA C606
BSI BS EN 10226-1
BSI BS EN 10255
ISO 22088-1
ISO 4200
ISO 65
JSA JIS G 3454
ASTM A123/A123M
ASTM A795/A795M
IEEE SI 10
ISO 7-1
ISO/IEC 17025
ASTM D883 REV A
BSI BS EN 228 + A1
ISO 22088-3
ISO 7-2
This document is referenced by the following standards:
NFPA 13
NFPA 13H
CEN PREN 12845-1
NEN-EN 12845-1
NACE TR21544
Advertisement