API SPEC 6A - : References
This document references the following standards:
API RP 14F
API SPEC 5B
API SPEC 6AV1
API SPEC 7-1
API TR 6AF
API TR 6AF1
API TR 6AF2
ASME B1.1
ASME B1.2
ASME B1.20.1
ASME B1.3
ASME B1.5
ASME B16.34
ASME B18.2.2
ASME/BPVC SEC II-A-1
ASME/BPVC SEC IX ERRATA
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASTM A194/A194M
ASTM A320/A320M REV A
ASTM A453/A453M
ASTM D1414
ASTM D1415
ASTM D2240
ASTM D395
ASTM D471 REV A
ASTM E10
ASTM E110
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E21
ASTM E709
ASTM E747
ASTM E92
ASTM E94
CEN EN 473
ISO 10414-1
ISO 10424-1
ISO 11960 (REDLINE)
ISO 13533
ISO 13628-3
ISO 13678
ISO 15156-1
ISO 18265
ISO 2859-1
ISO 6507-1
ISO 6892-1
MSS SP-55
API SPEC 5CT
ASTM A193/A193M
ASTM A370
ASTM A388/A388M REV A
ASTM A703/A703M
ASTM D1418
ASTM D412
ISO 13628-4
ISO 9712
ASME/BPVC SEC V ERRATA
ASME/BPVC SEC VIII-1 ERRATA
ASME/BPVC SEC VIII-2 ERRATA
API SPEC 6FA
This document is referenced by the following standards:
NACE 1F192
API RP 64
API RP 68
API SPEC 20B
MSS SP-25
API STD 6AV2
API STD 6X
Advertisement