ISO/IEC 2382-36 - : References
This document references the following standards:
ISO 1087
ISO 1087-1
ISO 1087
This document is referenced by the following standards:
BSI BS ISO 29991
BSI BS ISO/IEC 20006-1
BSI BS ISO/IEC 20006-2
ISO/IEC 24751-3
ISO/IEC 24751-2
ISO/IEC 24751-1
IEC 62439-1
API SPEC 17K
ISO/IEC DIS 15944-12
IEC 61360-1
DIN ISO 29991
DIN ISO 29991
ITU-T X.1087
CSA CAN/CSA-ISO/IEC 15944-1:13
ISO/IEC DIS 19479
ISO/IEC 18013-3
CSA CAN/CSA-C22.2 NO. 61511-1:17
ISO 5127
CSA CAN/CSA-ISO/IEC 14474-01
CSA CAN/CSA-ISO/IEC 11179-1:16
ISO/IEC 20006-1
ISO/IEC 20006-2
CSA CAN/CSA-ISO/IEC 14882:16
CENELEC EN 61511-1
ISO/IEC TR 14369
ISO TS 21089
CENELEC EN 61360-1
ANSI INCITS/ISO/IEC 14882
ISO/IEC FDIS 20071-23
CEI EN 61360-1
ISO/IEC TR 20821
BSI BS ISO/IEC 19479
Advertisement