ASTM E814 - : References
This document references the following standards:
ASTM E176 REV A
ASTM E2226 REV B
ASTM E176 REV A
ASTM E2226 REV B
This document is referenced by the following standards:
ASTM E2785
NFPA 221
NFPA 1
NFPA 5000
NFPA 101
ASTM E1529
NFPA 101H
NFPA 804
BICSI 002
NFPA 820H
NFPA 1H
NFPA 556
ASTM F2021
FED H-08-1 SEC 07270
COE EM 1110-1-4008
UFGS-23 05 00.00 40
UFGS-23 05 15
ASSE SERIES 9000
ATIS 0600006
NFPA 76
NFPA 801
NFPA 75
NFPA 96
BICSI ITSIMM
NFPA 851
NFPA 130
MIL-DTL-32529
ASTM C1620
ASTM E2749 REV A
CABC CARC
CABC VOL 2
ICC I-CODE IBC
ICC I-CODE IMC
ICC I-CODE IRC
UFC 3-340-13
UFC 3-600-01
ASTM E2816 REV B
FLBC FLMC
COE CEGS 15200
FED H-08-1 SEC 05810
NAV NFGS-Y-07270 REV D
MIL-HDBK-1012/3
UFGS-07 84 00
UFGS-40 05 13
NAV NFGS-07840 REV D
ASTM F2647
UFGS-10 44 16
NFPA 914
NFPA 850
NFPA 805
ASTM E2336
ASTM E2923
API RP 14G
IAPMO UPC
ASTM E119 REV C
TIA-569-E
KSC-E-166 REV C W/CHG 4
ASTM E2174
ASTM E119 REV C
ASTM C1852
IAPMO CPC
IAPMO CMC
NFPA 257
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC APPLICATIONS IP HANDBOOK
NFPA 820
ASHRAE HVAC APPLICATIONS IP CH 52
ASTM E3037
IAPMO UMC
ASTM E3038
IEEE 634
ICC I-CODE IBC COMM VOL I
ICC I-CODE IRC COMM VOL I
Advertisement