ISO/IEC 20016-1 - : References
This document references the following standards:
ISO/IEC 29187-1
ISO 19115-2
ISO 5127
ISO 9241-11
ISO/IEC 15944-2
ISO 3166-3
ISO 4217
ISO 5954
ISO/IEC 10646
ISO/IEC 11179-1
ISO/IEC 15944-4
ISO 12620
ISO/IEC 15944-8
ISO 15924
ISO 639-2
ISO 639-3
ISO 19137
ISO/IEC TR 15285
ISO/IEC 24751-3
ISO/IEC 15944-5
ISO 704
ISO/IEC 11179-3
ISO/IEC 14662
ISO/IEC 15897
ISO/IEC 15909-2
ISO/IEC 15944-1
ISO/IEC 29187-1
ISO/IEC 5218
ISO/IEC 6523-1
ISO/IEC 15944-7
ISO/IEC 24751-1
ISO/IEC 24751-2
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 24765
ISO/IEC/IEEE 24765
ISO/IEC 15944-12
BSI BS ISO/IEC 15944-12
CSA ISO/IEC 15944-12:21
ISO/IEC FDIS 15944-16
ISO/IEC 15944-9
NEN-ISO/IEC 15944-9
BSI BS ISO/IEC 15944-9
BSI BS ISO/IEC 15944-16
Advertisement