CAN/CSA-C22.2 NO. 0.17-00 - : References
This document references the following standards:
ASTM D149
ASTM D1525
ASTM D1600
ASTM D1822
ASTM D256
ASTM D257
ASTM D3638
ASTM D3874
ASTM D4804
ASTM D495
ASTM D4986
ASTM D5207
ASTM D570
ASTM D618
ASTM D635
ASTM D638
ASTM D648
ASTM D790
ASTM D5420
ASTM D5423
ASTM E162
ASTM G155
IEC 60112
IEC 60216-1
IEC 60216-2
IEC 60216-4-1
IEC 60243-1
IEC 60695-10-2
IEC 60695-2-11
IEC 60695-11-3
IEC 60695-11-20
IEC 60216-5
IEC TS 60695-2-20
IEC 60695-2-10
IEC 60695-11-10
ASTM D412
ASTM D3801 REV A
ASTM D5025 REV A
ASTM D5048 REV A
This document is referenced by the following standards:
CSA C22.2 NO. 18.3-12
CSA C22.2 NO. 42-10
CSA C22.2 NO. 18.1-13
CSA C22.2 NO. 182.1-17
IEC 60335-2-40
IEC 60335-2-40 (REDLINE + STANDARD)
CSA C22.2 NO. 107.2-01
CSA C22.2 NO. 107.1-16
CSA C22.2 NO. 120-13
CSA C22.2 NO. 108:14
CSA CAN/CSA-C22.2 NO. 65-18
Advertisement