ISO/IEC 25001 - : References
This document references the following standards:
ISO/IEC 25040
ISO/IEC 25041
ISO/IEC 25000
ISO/IEC/IEEE 15288
ISO/IEC 25051
ISO/IEC 25040
ISO/IEC 25021
ISO/IEC 14598-6
ISO/IEC 25041
ISO/IEC 25000
ISO/IEC 25010
This document is referenced by the following standards:
BSI BS ISO/IEC 25000
ISO/IEC 90003
ISO/IEC 25045
BSI BS ISO/IEC 25045
IEEE 90003
CEI UNI 700-42
BSI BS ISO/IEC 25040
IEEE 24765
ISO/IEC/IEEE 24765
IEEE 26513
BSI BS ISO/IEC 25041
BSI BS ISO/IEC 25020
ISO/IEC 25030
BSI BS ISO/IEC/IEEE 26513
BSI BS ISO/IEC 25030
CSA ISO/IEC/IEEE 90003:19
CSA ISO/IEC 25030:20
BSI BS ISO/IEC/IEEE 90003 - TC
BSI BS ISO/IEC/IEEE 24765 - TC
BSI BS ISO/IEC 25030 - TC
SNZ AS/NZS ISO/IEC 25030
BSI BS ISO/IEC/IEEE 24765
BSI BS ISO/IEC/IEEE 90003
ISO/IEC/IEEE 26513
ISO/IEC/IEEE 90003
CEI UNI ISO/IEC 25030
CEI UNI ISO/IEC 25040
ISO/IEC/IEEE 23026
BSI 22/30421223 DC
IEEE 23026
ANSI INCITS/ISO/IEC 25030
CEI UNI ISO/IEC/IEEE 90003
CEI UNI ISO/IEC 25000
NEN-ISO/IEC/IEEE 23026
CSA CAN/CSA-ISO/IEC/IEEE 26513:18
SNV SN ISO/IEC 90003
Advertisement