AWWA M28 - : References
This document references the following standards:
NSF 61/600
ASTM A479/A479M
AWWA C906
AWWA C905
AWWA C901
AWWA C651
ASTM D2000
ASTM D1248
ASTM C150/C150M
This document is referenced by the following standards:
ASTM F2718
ASTM F2019
ASTM F2719
ASTM F1743
MIL-HDBK-1164
UFC 3-230-02
ASTM F3182
ASCE MOP 132
AWWA M68
AWWA M23
AWWA 20744
AWWA 20560
AWWA G200
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
SNV SN EN ISO 11295
ISO 11295
IAPMO IGC 354A
AWWA C622
AWWA M11
AWWA C620
AWWA M77
ASTM F2831
AWWA 20428
AWWA 20691
NAV MIL-HDBK-1164
ASTM F1216
SNZ AS/NZS ISO 11295
AWWA C623
CEN EN ISO 11295
NEN-EN-ISO 11295
Advertisement