ANSI/NEMA MW 1000 - : References
This document references the following standards:
ASTM B193
ASTM B258
ASTM B3
NEMA MW 785
ASTM B32
ASTM B48
ASTM D149
ASTM D1676
ASTM D1711
ASTM D1932
ASTM D2307 REV A
ASTM D3353
ASTM D5423
ASTM E29
ASTM E8/E8M REV A
IEC 60317-0-1
IEC 60317-0-2
IEEE 4
NEMA MW 750
NEMA MW 785
IEEE 1
This document is referenced by the following standards:
BSI PD IEC TS 62332-2
MIL-DTL-3124E
FORD ESF-M2L24-A
FORD ESF-M2L25-A
FORD ESF-M2L25-A2
ASHRAE REFRIGERATION SI HANDBOOK
MIL-DTL-917F
NEMA MW 765
MIL-STD-981C W/CHANGE 2
Advertisement