API RP 505 - : References
This document references the following standards:
API RP 14G
API RP 14F
30 CFR PART 250
IEEE 45
NFPA 497
NFPA 70E
NFPA 70
API RP 540
API RP 14C
API RP 500
NFPA 30
API RP 500
API RP 540
API RP 14G
API RP 14F
API RP 14C
ASHRAE FUNDAMENTALS IP ADD AND CORR
IEC 60079-11
IEC 60079-13
IEC 60079-2
IEEE 45
IP 15/95
API PUBL 4589
API PUBL 4615
ISA TR12.24.01
NFPA 1H
NFPA 30
NFPA 54
NFPA 69
NFPA 70
NFPA 70B
30 CFR PART 250
33 CFR PART 140
33 CFR PART 141
33 CFR PART 142
33 CFR PART 143
33 CFR PART 144
33 CFR PART 145
33 CFR PART 146
NFPA 496
NFPA 70E
NFPA 90A
NFPA 91
33 CFR PART 147
49 CFR PART 190
49 CFR PART 191
49 CFR PART 192
49 CFR PART 193
ISA RP12.06.01
ISA 51.1
NFPA 37
NFPA 497
ASTM D323 REV A
This document is referenced by the following standards:
API RP 74
API RP 76
API RP 49
API RP 54
ISO 13354
PIP PNE00003 ED
BSI BS EN ISO 13354
BSEE/BOEM INTRODUCTION PINC
DIN EN ISO 13354
DIN EN ISO 13354
API STD 541
NFPA 85
46 CFR PART 110
ABS 82
IEEE 303
ISO 13702
NFPA 30H
NFPA 850
API SPEC 16C
CEN EN ISO 13702
BSI BS EN ISO 13702
API RP 14FZ
API RP 59
API STD 546
PIP ELCGL01
PIP PNE00003
API RP 49 RUSSIAN
PIP PCCEL001
API STD 546 DATA SHEET
PIP ELEHA01
API RP 2T
NORSOK D-007
NORSOK H-003
DIN EN ISO 13702
DNVGL-SI-0003
DIN EN ISO 13702
API RP 64
API SPEC 2C
API STD 53
ISA 60079-0
API RP 75
API RP 2FPS
API/IP RP 1540
API RP 14J
API STD 2510
NFPA 70H
BSI BS EN ISO 15138
ISO 15138
DNVGL-OS-E201
CSA C22.10-10
CSA C22.1-15
CSA C22.1HB-15
DNVGL-OS-A101
IEEE P45.1/D3.6
ISO FDIS 18647
CSA C22.4-09 PACKAGE
API RP 691
API RP 92M
BSI BS ISO 18647
IEEE 45 SERIES
ABS 57
NFPA 1
API SPEC 16F
DNVGL-OS-E101
29 CFR PART 1910 VOL 5
CSA PLUS 2203 HAZLOC-01
CSA C22.1I-12 CE CODE SMART PACKAGE
Advertisement