DIN EN ISO 19115-1 - : References
This document references the following standards:
IETF RFC 1738
IETF RFC 2056
ISO 15489-1
ISO 15511
ISO 19106
ISO 19107
ISO 19108
ISO 19109
ISO 19110
ISO 19111
ISO 19112
ISO 19115-2
ISO 19116
ISO 19117
ISO 19119
ISO 19123
ISO 19157
ISO 23081-1
ISO 23950
ISO 24619
ISO 3166-1
ISO 3166-2
ISO 3166-3
ISO 4217
ISO 5127
ISO 639-1
ISO 639-2
ISO 639-3
ISO 639-4
ISO 639-5
ISO 690
ISO TR 19121
ISO/IEC 10646
ISO/IEC 11179-1
ISO/IEC 646
This document is referenced by the following standards:
DIN EN ISO 22311
DIN EN ISO 19146
Advertisement