ISO/IEC 17839-1 - : References
This document references the following standards:
ISO/IEC 24787
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 15693-1
ISO/IEC 15693-2
ISO/IEC 15693-3
ISO/IEC 19785-3
ISO/IEC 19795-7
ISO/IEC 2382-37
ISO/IEC 24787
ISO/IEC 7810
ISO/IEC 7816-1
ISO/IEC 7816-11
ISO/IEC 7816-12
ISO/IEC 7816-3
ISO/IEC 19785-1
ISO/IEC 19785-2
ISO/IEC 29794-1
This document is referenced by the following standards:
ISO/IEC 18328-1
ISO/IEC 17839-2
CSA CAN/CSA-ISO/IEC 17839-2:16
CSA ISO/IEC 24787:20
NEN-ISO/IEC 17839-2
BSI BS ISO/IEC 17839-2 + A1
ISO/IEC TR 30117
ISO/IEC DIS 24787-1
ISO/IEC DIS 24787-2
ISO/IEC TR 29119-13
ISO/IEC TR 24741
Advertisement