ISO/IEC 9945-2 - : References
This document references the following standards:
ISO/IEC 9899
IEEE 1003.1
IEEE 754
IEEE 854
IETF RFC 1034
IETF RFC 1035
IETF RFC 919
ISO 4217
ANSI INCITS 226
FIPS-PUB-151-2
ISO/IEC 4873
ISO/IEC 6429
ISO/IEC 646
ISO/IEC 6937
ISO/IEC 8652
ISO/IEC 8859-1
ISO/IEC 9899
ISO/IEC 2375
ISO/IEC 1539-2
This document is referenced by the following standards:
IEC 61588
ANSI INCITS/ISO/IEC 9899
BSI BS ISO/IEC 9899
CSA CAN/CSA-ISO/IEC 9899:13
ASTM F2218
ISO/IEC DIS 62264-5
ISO/IEC 24727-3
ISO/IEC 24727-4
CSA CAN/CSA-ISO/IEC 14977-02
ANSI INCITS/ISO/IEC 24727-4
ANSI INCITS/ISO/IEC 24727-3
ISO/IEC 15444-5
ANSI INCITS/ISO/IEC 23360-5
ANSI INCITS/ISO/IEC 23360-2
ANSI INCITS/ISO/IEC 23360-4
ANSI INCITS/ISO/IEC 23360-6
ANSI INCITS/ISO/IEC 23360-8
ANSI INCITS/ISO/IEC 23360-1
ANSI INCITS/ISO/IEC 23360-7
ANSI INCITS/ISO/IEC 23360-3
IEC 62264-5
CSA CAN/CSA-ISO/IEC 14515-1:02
ISO/IEC 29500-1
ISO/IEC 29500-4
CSA CAN/CSA-ISO/IEC/IEEE 9945-10
CSA CAN/CSA-ISO/IEC 1989:15
This document is referenced in other ways by the following standards:
ISO/IEC/IEEE 9945
ISO/IEC/IEEE 9945
Advertisement