BS ISO 17364 - : References
This document references the following standards:
GENERATION
AND INDEX TO IDENTIFY RFID-ENABLED LABELS
ISO/IEC 18000-2
ISO/IEC 18000-7
ISO/IEC 15417
ICNIRP GUIDELINES
ISO/IEC 15434
ISO IEC/IEEE 21451-5 IEEE 1451.5
ISO/IEC 15459-2
ISO/IEC 15459-3
ISO/IEC 15459-4
ISO IEC/IEEE 8802-15
ISO 18046
ISO IEC/IEEE 8802
GS1 GENERAL SPECIFICATIONS
ISO/IEC 18000-63
EPC™, RADIO-FREQUENCY IDENTITY PROTOCOLS CLASS-1
ISO/IEC TR 18001
ISO/IEC TR 18047-7
ISO/IEC TR 24729-1
ISO/IEC TR 24729-2
ISO/IEC/IEEE 21451-7
ISO 830
ISO 445
ISO 3166-1
ISO 22742
ISO 17365
AIM GLOBAL STANDARD FOR THE USE OF THE AIM RFID EMBLEM
ISO 15394
ISO IEC/IEEE 8802-15
ISO IEC/IEEE 8802
ISO IEC/IEEE 21451-5 IEEE 1451.5
ISO 18046
ICNIRP GUIDELINES
GS1 GENERAL SPECIFICATIONS
EPC™, RADIO-FREQUENCY IDENTITY PROTOCOLS CLASS-1
EPC, TAG NOTIFICATION BRAND GUIDELINES
ISO 18047-3
AND INDEX TO IDENTIFY RFID-ENABLED LABELS
AIM GLOBAL STANDARD FOR THE USE OF THE AIM RFID EMBLEM
ISO 18047-3
ISO/IEC 18000-6
This document is referenced by the following standards:
BSI BS EN ISO 17263
BSI BS ISO/IEC 29160
BSI BS ISO 26683-2
BSI BS ISO 17367
BSI BS ISO 17366
BSI BS ISO 17365
BSI BS ISO 17363
Advertisement