API SPEC 17L1 - : References
This document references the following standards:
API RP 17L2
API SPEC 17J
API RP 17L2
API RP 2A-WSD
API RP 2SM
API SPEC 17K
ASME/BPVC SEC VIII-1
ASTM A1014/A1014M
ASTM A320/A320M REV A
ASTM B265
ASTM B348
ASTM B637
ASTM C518
ASTM D2240
ASTM D256
ASTM D4060
ASTM D570
ASTM D624
ASTM D638
ASTM D648
ASTM D695
ASTM D732
ASTM D746
ASTM D790
ASTM D792
ASTM E1269
ASTM F2281
ASTM G151
BSI BS 903-A9
ISO 10425
ISO 14126
ISO 1431-1
ISO 15589-2
ISO 15610
ISO 15611
ISO 15612
ISO 15613
ISO 179-1
ISO 1827
ISO 2408
ISO 2578
ISO 3108
ISO 34-1
ISO 3506-1
ISO 37
ISO 4649
ISO 527-1
ISO 527-2
ISO 604
ISO 62
ISO 7743
ISO 7784-2
ISO 8302
ISO 868
NACE NO. 1
ASTM C177
CEN EN 10025
EEMUA PUB NO 194
ISO 898-1
SSPC SP 5
API SPEC 17J
ASTM A193/A193M
ASTM A276/A276M
ASTM D1418
BSI BS 7608 + A1
DNVGL DNV-RP-B401
DNVGL-OS-B101
DNVGL-OS-C101
DNVGL-OS-E301
DNVGL-RP-C203
ISO 10474
ISO 13628-1
ISO 15607
ISO 15614-1
ISO 178
ISO 179-2
ISO 180 CORR 1
ISO 75-1
ISO 75-2
ISO 8301
Advertisement