ISO 3108
Steel wire ropes - Test method - Determination of measured breaking force
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This document specifies a method of tensile test to destruction for determining the actual breaking force of steel wire ropes as given in ISO 2408.
It is also applicable for other ropes, unless the International Standard concerned specifically excludes its use, or gives another method.
Document History
ISO 3108
October 1, 2017
Steel wire ropes - Test method - Determination of measured breaking force
This document specifies a method of tensile test to destruction for determining the actual breaking force of steel wire ropes as given in ISO 2408.
It is also applicable for other ropes, unless the...
March 1, 1974
Steel Wire Ropes for General Purposes - Determination of Actual Breaking Load
SCOPE AND FIELD OF APPLICATION
This International Standard specifies a method of tensile test to destruction for determining the actual breaking load of steel wire ropes for general purposes as...