ISO/IEC 16350 - : References
This document references the following standards:
IEEE 1012
ISO 9000
ISO 9001
ISO/IEC 19770-2
ISO/IEC 20000-1
ISO/IEC 27036-1
ISO/IEC 33001
ISO/IEC 33004
ISO/IEC TR 24774
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 29119-1
ISO/IEC DIRECTIVES PART 2
This document is referenced by the following standards:
IEEE 12207
IEEE 24765
ISO/IEC/IEEE 24765
BSI BS ISO/IEC/IEEE 24765
BSI BS ISO/IEC/IEEE 12207
CSA CAN/CSA-ISO/IEC/IEEE 12207:18
ISO/IEC TR 16351
ISO 19116
NEN-EN-ISO 19116
CEN EN ISO 19116
BSI BS ISO/IEC/IEEE 24765 - TC
BSI BS ISO/IEC/IEEE 12207 - TC
BSI BS EN ISO 19116
SNZ AS/NZS ISO 19116
ISO/IEC TS 33061
BSI PD ISO/IEC TS 33061
BSI BS ISO/IEC/IEEE 24748-3
IEEE ISO/IEC/IEEE 24748-3
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 24748-3
CSA ISO/IEC/IEEE 24748-3:21
CSA ISO/IEC TS 33061:21
CEI UNI ISO/IEC/IEEE 12207
SNZ AS/NZS ISO/IEC/IEEE 24748.3
SNZ SA/SNZ TS ISO/IEC 33061
ANSI INCITS/ISO 19116
IEEE WHITE PAPER: THE FUNCTIONAL SAFETY TERMINOLOGY LANDSCAPE
Advertisement