ISO/IEC TR 30112 - : References
This document references the following standards:
ISO/IEC 646
ISO 15924
ISO/IEC 9899
ISO 639-2
ISO 639-1
ISO 639-3
ISO/IEC TR 11017
ISO 639-4
ISO/IEC 2022
ISO/IEC 14977
ISO 4217
ISO 639-5
ISO/IEC TR 24785
ISO/IEC 15897
This document is referenced by the following standards:
ISO/IEC 14651
BSI BS ISO/IEC 14651
CSA ISO/IEC 14651:20
NEN-ISO/IEC 14651
BSI BS ISO/IEC 23836
BSI BS ISO/IEC 9995-12
ISO/IEC 23836
ISO/IEC 9995-12
ANSI INCITS/ISO/IEC 14651
Advertisement