ISO/IEC 1073-2 - : References
This document is referenced by the following standards:
ISO 12029
SNV SN ISO/IEC 15420
ETSI TS 123 038
ETSI ETS 300 133-2
ETSI ETS 300 133-3
ETSI ETS 300 133-1
ETSI ETS 300 133-5
SNZ AS/NZS ISO 12029
ISO/IEC 11693-2
ISO/IEC 15424
ISO/IEC 15420
ICAO 9303 PART 3
JSA JIS X 6302-1
DIN 15159-3
BSI BS ISO 12656
BSI BS ISO/IEC 11693-2
BSI BS ISO/IEC 15420
BSI BS ISO/IEC 7811-1
ISO/IEC 30116
ISO/IEC 7501-1
ISO/IEC 7811-1
BSI BS ISO/IEC 7811-1 - TC
ISO 10261
CSA ISO 1831:14
CSA ISO/IEC 15420:10
CSA ISO/IEC 7811-1:19
ICAO 9303 PART 5
ICAO 9303 PART 6
NEN-ISO 10261
ANSI INCITS/ISO/IEC 7501-3
ANSI INCITS/ISO 7811-1
Advertisement