CSA ISO 1831
Printing specifications for optical character recognition
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Information coding): | 35.040 |
scope:
Scope and field of application
This International Standard contains the basic definitions, measurement requirements, specifications and recommendations for OCR paper and print.
Three major parameters of a printed document for OCR media are covered. These are:
− The optical properties of the paper to be used;
− The optical and dimensional properties of the ink patterns forming OCR characters;
− The basic requirements related to the position of OCR character on the paper.
The major factors of each of these areas pertinent to OCR are identified. Definitions of these items are given and bases for measurements are established.
Basic specifications applicable to all OCR materials are imposed and recommendations for the implementation of an OCR system are made.
Document History