CSA - CAN/CSA-ISO 1831:14

Printing specifications for optical character recognition

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 60
ICS Code (Information coding): 35.040
scope:

Preface

Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).

For brevity, this Standard will be referred to as "CAN/CSA-ISO 1831" throughout.

This International Standard was reviewed by the TCIT under the jurisdiction of the Strategic Steering Committee on Information Technology and deemed acceptable for use in Canada. From time to time, ISO may publish addenda, corrigenda, etc. The TCIT will review these documents for approval and publication. For a listing, refer to the Current Standards Activities page at standardsactivities.csa.ca. This Standard has been formally approved, without modification, by the Technical Committee and has been approved as a National Standard of Canada by the Standards Council of Canada

Document History

January 1, 2014
Printing specifications for optical character recognition
Scope and field of application This International Standard contains the basic definitions, measurement requirements, specifications and recommendations for OCR paper and print. Three major...
CAN/CSA-ISO 1831:14
January 1, 2014
Printing specifications for optical character recognition
Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT),...

References

Advertisement